LexJet Corporation Gloss Baryta 320gsm by Hahnemuhle- 17in x 22in 13633037

Description
Harman by Hahnemuhle Gloss Baryta is a true Baryta paper which has been refined for inkjet printers and mimics the look of traditional photographic fine art media. This archival paper has a smooth, white, glossy surface and can display an amazing tonal range, ideal for B&W images. It is compatible with dye- and pigment-based inks in both B&W and color and you will be surprised at the depth and vibrancy this paper can deliver.
Description
Harman by Hahnemuhle Gloss Baryta is a true Baryta paper which has been refined for inkjet printers and mimics the look of traditional photographic fine art media. This archival paper has a smooth, white, glossy surface and can display an amazing tonal range, ideal for B&W images. It is compatible with dye- and pigment-based inks in both B&W and color and you will be surprised at the depth and vibrancy this paper can deliver.

Suppliers

Company
Product
Description
Supplier Links
Gloss Baryta 320gsm by Hahnemuhle- 17in x 22in - 13633037 - LexJet Corporation
Sarasota, FL, USA
Gloss Baryta 320gsm by Hahnemuhle- 17in x 22in
13633037
Gloss Baryta 320gsm by Hahnemuhle- 17in x 22in 13633037
Harman by Hahnemuhle Gloss Baryta is a true Baryta paper which has been refined for inkjet printers and mimics the look of traditional photographic fine art media. This archival paper has a smooth, white, glossy surface and can display an amazing tonal range, ideal for B&W images. It is compatible with dye- and pigment-based inks in both B&W and color and you will be surprised at the depth and vibrancy this paper can deliver.

Harman by Hahnemuhle Gloss Baryta is a true Baryta paper which has been refined for inkjet printers and mimics the look of traditional photographic fine art media. This archival paper has a smooth, white, glossy surface and can display an amazing tonal range, ideal for B&W images. It is compatible with dye- and pigment-based inks in both B&W and color and you will be surprised at the depth and vibrancy this paper can deliver.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 13633037
Product Name Gloss Baryta 320gsm by Hahnemuhle- 17in x 22in
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gloss Art Fibre 300gsm by Hahnemuhle- 11in x 17in - 13633009 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Width 11 inch (279 mm)
Length 0.4722 yd (0.4318 m)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details