LexJet Corporation Gloss Art Fibre Warmtone 300gsm by Hahnemuhle- 11in x 17in 13633013

Description
Harman Gloss Art Fibre Warmtone 300gsm by Hahnemuhle is a 100% alpha-cellulose inkjet paper.  This pure pulp inkjet paper features a distinctive texture with a warm tone, fine glossy finish.  It also offers rich blacks with a instant dry, water-resistant surface compatible with both dye and pigment based inks.
Description
Harman Gloss Art Fibre Warmtone 300gsm by Hahnemuhle is a 100% alpha-cellulose inkjet paper.  This pure pulp inkjet paper features a distinctive texture with a warm tone, fine glossy finish.  It also offers rich blacks with a instant dry, water-resistant surface compatible with both dye and pigment based inks.

Suppliers

Company
Product
Description
Supplier Links
Gloss Art Fibre Warmtone 300gsm by Hahnemuhle- 11in x 17in - 13633013 - LexJet Corporation
Sarasota, FL, USA
Gloss Art Fibre Warmtone 300gsm by Hahnemuhle- 11in x 17in
13633013
Gloss Art Fibre Warmtone 300gsm by Hahnemuhle- 11in x 17in 13633013
Harman Gloss Art Fibre Warmtone 300gsm by Hahnemuhle is a 100% alpha-cellulose inkjet paper.  This pure pulp inkjet paper features a distinctive texture with a warm tone, fine glossy finish.  It also offers rich blacks with a instant dry, water-resistant surface compatible with both dye and pigment based inks.

Harman Gloss Art Fibre Warmtone 300gsm by Hahnemuhle is a 100% alpha-cellulose inkjet paper.  This pure pulp inkjet paper features a distinctive texture with a warm tone, fine glossy finish.  It also offers rich blacks with a instant dry, water-resistant surface compatible with both dye and pigment based inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 13633013
Product Name Gloss Art Fibre Warmtone 300gsm by Hahnemuhle- 11in x 17in
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Concept 232 - 50/50 Perforated Vinyl- 54in x 100ft - 23254100 - LexJet Corporation
Specs
Thickness 6 mil (152 µm)
Width 54 inch (1372 mm)
Length 2.78 yd (2.54 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details