LexJet Corporation Premium Photographic Matte Paper / 180g (8 Mil)- 60in x 100ft 1323245

Description
Yields rich, saturated prints with a matte surface for nearly reflection-free viewing at any angle.
Description
Yields rich, saturated prints with a matte surface for nearly reflection-free viewing at any angle.

Suppliers

Company
Product
Description
Supplier Links
Premium Photographic Matte Paper / 180g (8 Mil)- 60in x 100ft - 1323245 - LexJet Corporation
Sarasota, FL, USA
Premium Photographic Matte Paper / 180g (8 Mil)- 60in x 100ft
1323245
Premium Photographic Matte Paper / 180g (8 Mil)- 60in x 100ft 1323245
Yields rich, saturated prints with a matte surface for nearly reflection-free viewing at any angle.

Yields rich, saturated prints with a matte surface for nearly reflection-free viewing at any angle.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 1323245
Product Name Premium Photographic Matte Paper / 180g (8 Mil)- 60in x 100ft
Basis Weight 180 gsm (5.31 osy)
Unlock Full Specs
to access all available technical data

Similar Products

SurePrint Photobase Ultra Dry Gloss- 60in x 100ft - 3248073 - LexJet Corporation
Specs
Thickness 8 mil (203 µm)
Width 60 inch (1524 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Paper Products - TTKMT - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details