LexJet Corporation High Resolution Coated Bond 120g- 36in x 100ft 1099V650

Description
Canon High Resolution Coated Bond Paper (120g) is ideal for general office large format printing and CAD drawings. This paper has a blue tint to provide great looking prints for general applications. Great for use with Canon's line of five-color dye/pigment Reactive Ink System imagePROGRAF printers, this media provides an economical option for crisp clear text and line drawing prints.
Description
Canon High Resolution Coated Bond Paper (120g) is ideal for general office large format printing and CAD drawings. This paper has a blue tint to provide great looking prints for general applications. Great for use with Canon's line of five-color dye/pigment Reactive Ink System imagePROGRAF printers, this media provides an economical option for crisp clear text and line drawing prints.

Suppliers

Company
Product
Description
Supplier Links
High Resolution Coated Bond 120g- 36in x 100ft - 1099V650 - LexJet Corporation
Sarasota, FL, USA
High Resolution Coated Bond 120g- 36in x 100ft
1099V650
High Resolution Coated Bond 120g- 36in x 100ft 1099V650
Canon High Resolution Coated Bond Paper (120g) is ideal for general office large format printing and CAD drawings. This paper has a blue tint to provide great looking prints for general applications. Great for use with Canon's line of five-color dye/pigment Reactive Ink System imagePROGRAF printers, this media provides an economical option for crisp clear text and line drawing prints.

Canon High Resolution Coated Bond Paper (120g) is ideal for general office large format printing and CAD drawings. This paper has a blue tint to provide great looking prints for general applications. Great for use with Canon's line of five-color dye/pigment Reactive Ink System imagePROGRAF printers, this media provides an economical option for crisp clear text and line drawing prints.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 1099V650
Product Name High Resolution Coated Bond 120g- 36in x 100ft
Basis Weight 120 gsm (3.54 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Production Glossy Poly Poster Plus (8 Mil)- 50in x 100ft - 222542-00 - LexJet Corporation
Specs
Basis Weight 142 gsm (4.19 osy)
Thickness 8 mil (203 µm)
Width 50 inch (1270 mm)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
10 lb. Navy Blue - Crinkle Paper - CP10C - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details