LexJet Corporation Sugar Cane 300 g- 24in x 39ft 10643498

Description
Hahnemuhle Sugar Cane 300g combines the high standards of fine art inkjet paper with responsible use of raw materials.  A "bagasse" pulp is used that is a by-product of raw sugar production.  The cotton portion is made from recycling their own paper waste.  Displaying fine texture of a pastel paper, Sugar Cane lends every image an artistic look and feel. 
Description
Hahnemuhle Sugar Cane 300g combines the high standards of fine art inkjet paper with responsible use of raw materials.  A "bagasse" pulp is used that is a by-product of raw sugar production.  The cotton portion is made from recycling their own paper waste.  Displaying fine texture of a pastel paper, Sugar Cane lends every image an artistic look and feel. 

Suppliers

Company
Product
Description
Supplier Links
Sugar Cane 300 g- 24in x 39ft - 10643498 - LexJet Corporation
Sarasota, FL, USA
Sugar Cane 300 g- 24in x 39ft
10643498
Sugar Cane 300 g- 24in x 39ft 10643498
Hahnemuhle Sugar Cane 300g combines the high standards of fine art inkjet paper with responsible use of raw materials.  A "bagasse" pulp is used that is a by-product of raw sugar production.  The cotton portion is made from recycling their own paper waste.  Displaying fine texture of a pastel paper, Sugar Cane lends every image an artistic look and feel. 

Hahnemuhle Sugar Cane 300g combines the high standards of fine art inkjet paper with responsible use of raw materials.  A "bagasse" pulp is used that is a by-product of raw sugar production.  The cotton portion is made from recycling their own paper waste.  Displaying fine texture of a pastel paper, Sugar Cane lends every image an artistic look and feel. 

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643498
Product Name Sugar Cane 300 g- 24in x 39ft
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
SCOTT® Coreless JRT Jr. Bathroom Tissue (12/case) - KCC 07007 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Express Heavy Banner- 36in x 100ft - 3P-28336 - LexJet Corporation
Specs
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details