LexJet Corporation FineArt Baryta 325g - 24in x 39ft 10643475

Description
FineArt Baryta 325 is a brilliant white, high gloss paper that sets the benchmark for high color depth, large color gamut and image definition. This paper gives the “wow” factor particularly to black and white prints with an extremely high dmax and the finest grey tones. It is a unique experience to touch and feel the ultra smooth surface. Using barium sulphate in the premium inkjet coating ensures the typical gloss that makes this paper a genuine replacement for traditional Baryta papers from analogue laboratories.
Description
FineArt Baryta 325 is a brilliant white, high gloss paper that sets the benchmark for high color depth, large color gamut and image definition. This paper gives the “wow” factor particularly to black and white prints with an extremely high dmax and the finest grey tones. It is a unique experience to touch and feel the ultra smooth surface. Using barium sulphate in the premium inkjet coating ensures the typical gloss that makes this paper a genuine replacement for traditional Baryta papers from analogue laboratories.

Suppliers

Company
Product
Description
Supplier Links
FineArt Baryta 325g - 24in x 39ft - 10643475 - LexJet Corporation
Sarasota, FL, USA
FineArt Baryta 325g - 24in x 39ft
10643475
FineArt Baryta 325g - 24in x 39ft 10643475
FineArt Baryta 325 is a brilliant white, high gloss paper that sets the benchmark for high color depth, large color gamut and image definition. This paper gives the “wow” factor particularly to black and white prints with an extremely high dmax and the finest grey tones. It is a unique experience to touch and feel the ultra smooth surface. Using barium sulphate in the premium inkjet coating ensures the typical gloss that makes this paper a genuine replacement for traditional Baryta papers from analogue laboratories.

FineArt Baryta 325 is a brilliant white, high gloss paper that sets the benchmark for high color depth, large color gamut and image definition. This paper gives the “wow” factor particularly to black and white prints with an extremely high dmax and the finest grey tones. It is a unique experience to touch and feel the ultra smooth surface. Using barium sulphate in the premium inkjet coating ensures the typical gloss that makes this paper a genuine replacement for traditional Baryta papers from analogue laboratories.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643475
Product Name FineArt Baryta 325g - 24in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
Bamboo 290 g - 17in x 22in - 10641407 - LexJet Corporation
Specs
Width 17 inch (432 mm)
Length 0.6111 yd (0.5588 m)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details