LexJet Corporation Photo Rag Baryta 315 g - 60in x 39ft 10643194

Description
Photo Rag Baryta combines the virtues of a luxury cotton paper and a traditional baryta board. The very fine surface texture with the baryta gloss endows portraits with a particularly expressive character.
Description
Photo Rag Baryta combines the virtues of a luxury cotton paper and a traditional baryta board. The very fine surface texture with the baryta gloss endows portraits with a particularly expressive character.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag Baryta 315 g - 60in x 39ft - 10643194 - LexJet Corporation
Sarasota, FL, USA
Photo Rag Baryta 315 g - 60in x 39ft
10643194
Photo Rag Baryta 315 g - 60in x 39ft 10643194
Photo Rag Baryta combines the virtues of a luxury cotton paper and a traditional baryta board. The very fine surface texture with the baryta gloss endows portraits with a particularly expressive character.

Photo Rag Baryta combines the virtues of a luxury cotton paper and a traditional baryta board. The very fine surface texture with the baryta gloss endows portraits with a particularly expressive character.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643194
Product Name Photo Rag Baryta 315 g - 60in x 39ft
Basis Weight 315 gsm (9.29 osy)
Unlock Full Specs
to access all available technical data

Similar Products

German Etching 310 g - 17in x 39ft - 10643122 - LexJet Corporation
Specs
Width 17 inch (432 mm)
Length 13 yd (11.89 m)
View Details
Unisource Worldwide, Inc.
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details