LexJet Corporation German Etching 310 g - 44in x 39ft 10643121

Description
This is a 310 g mould-made, acid free water color paper with the smoothest surface in the range. It’s ideal for images that are highly detailed and require photographic quality. Also, as the name suggests, it has a surface similar to an etching paper, which provides for excellent reproduction of traditional prints.
Description
This is a 310 g mould-made, acid free water color paper with the smoothest surface in the range. It’s ideal for images that are highly detailed and require photographic quality. Also, as the name suggests, it has a surface similar to an etching paper, which provides for excellent reproduction of traditional prints.

Suppliers

Company
Product
Description
Supplier Links
German Etching 310 g - 44in x 39ft - 10643121 - LexJet Corporation
Sarasota, FL, USA
German Etching 310 g - 44in x 39ft
10643121
German Etching 310 g - 44in x 39ft 10643121
This is a 310 g mould-made, acid free water color paper with the smoothest surface in the range. It’s ideal for images that are highly detailed and require photographic quality. Also, as the name suggests, it has a surface similar to an etching paper, which provides for excellent reproduction of traditional prints.

This is a 310 g mould-made, acid free water color paper with the smoothest surface in the range. It’s ideal for images that are highly detailed and require photographic quality. Also, as the name suggests, it has a surface similar to an etching paper, which provides for excellent reproduction of traditional prints.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643121
Product Name German Etching 310 g - 44in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® 994 PSB Pressboard -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
TruColor Flag FR- 64in x 100ft - 3P-42064 - LexJet Corporation
Specs
Width 64 inch (1626 mm)
Length 33.33 yd (30.48 m)
View Details