LexJet Corporation William Turner 310 g - 11in x 17in 10641475

Description
This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.
Description
This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

Suppliers

Company
Product
Description
Supplier Links
William Turner 310 g - 11in x 17in - 10641475 - LexJet Corporation
Sarasota, FL, USA
William Turner 310 g - 11in x 17in
10641475
William Turner 310 g - 11in x 17in 10641475
This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641475
Product Name William Turner 310 g - 11in x 17in
Width 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Artists' Semi-Gloss Canvas (20 Mil)- 42in x 35ft - 084-00146A - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Width 42 inch (1067 mm)
Length 11.67 yd (10.67 m)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
12
Specs
Paper and Paperboard Newsprint
View Details