LexJet Corporation William Turner 190 g - 11in x 17in 10641471

Description
This is a 190g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.
Description
This is a 190g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

Suppliers

Company
Product
Description
Supplier Links
William Turner 190 g - 11in x 17in - 10641471 - LexJet Corporation
Sarasota, FL, USA
William Turner 190 g - 11in x 17in
10641471
William Turner 190 g - 11in x 17in 10641471
This is a 190g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

This is a 190g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641471
Product Name William Turner 190 g - 11in x 17in
Width 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® 410 Paper -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
TruColor Heavy Banner- 64in x 100ft - 3P-43364 - LexJet Corporation
Specs
Width 64 inch (1626 mm)
Length 33.33 yd (30.48 m)
View Details