LexJet Corporation Sugar Cane 300 g - 8.5in x 11in 10641462

Description
Hahnemuhle Sugar Cane 300g combines the high standards of fine art inkjet paper with responsible use of raw materials.  A "bagasse" pulp is used that is a by-product of raw sugar production.  The cotton portion is made from recycling their own paper waste.  Displaying fine texture of a pastel paper, Sugar Cane lends every image an artistic look and feel. 
Description
Hahnemuhle Sugar Cane 300g combines the high standards of fine art inkjet paper with responsible use of raw materials.  A "bagasse" pulp is used that is a by-product of raw sugar production.  The cotton portion is made from recycling their own paper waste.  Displaying fine texture of a pastel paper, Sugar Cane lends every image an artistic look and feel. 

Suppliers

Company
Product
Description
Supplier Links
Sugar Cane 300 g - 8.5in x 11in - 10641462 - LexJet Corporation
Sarasota, FL, USA
Sugar Cane 300 g - 8.5in x 11in
10641462
Sugar Cane 300 g - 8.5in x 11in 10641462
Hahnemuhle Sugar Cane 300g combines the high standards of fine art inkjet paper with responsible use of raw materials.  A "bagasse" pulp is used that is a by-product of raw sugar production.  The cotton portion is made from recycling their own paper waste.  Displaying fine texture of a pastel paper, Sugar Cane lends every image an artistic look and feel. 

Hahnemuhle Sugar Cane 300g combines the high standards of fine art inkjet paper with responsible use of raw materials.  A "bagasse" pulp is used that is a by-product of raw sugar production.  The cotton portion is made from recycling their own paper waste.  Displaying fine texture of a pastel paper, Sugar Cane lends every image an artistic look and feel. 

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641462
Product Name Sugar Cane 300 g - 8.5in x 11in
Width 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® 926 Paper -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Sugar Cane 300 g- 44in x 39ft - 10643496 - LexJet Corporation
Specs
Width 44 inch (1118 mm)
Length 13 yd (11.89 m)
View Details