LexJet Corporation Photo Rag Satin 310 g- 13in x 19in 10641456

Description
A smooth 100% rag, acid free paper with a very unique coating that produces a satin look wherever there is a printed image while leaving a matte surface in non printed areas. Photo Rag Satin is ideal for photographers and fine art reproduction where a slight surface variation and depth is desired.
Description
A smooth 100% rag, acid free paper with a very unique coating that produces a satin look wherever there is a printed image while leaving a matte surface in non printed areas. Photo Rag Satin is ideal for photographers and fine art reproduction where a slight surface variation and depth is desired.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag Satin 310 g- 13in x 19in - 10641456 - LexJet Corporation
Sarasota, FL, USA
Photo Rag Satin 310 g- 13in x 19in
10641456
Photo Rag Satin 310 g- 13in x 19in 10641456
A smooth 100% rag, acid free paper with a very unique coating that produces a satin look wherever there is a printed image while leaving a matte surface in non printed areas. Photo Rag Satin is ideal for photographers and fine art reproduction where a slight surface variation and depth is desired.

A smooth 100% rag, acid free paper with a very unique coating that produces a satin look wherever there is a printed image while leaving a matte surface in non printed areas. Photo Rag Satin is ideal for photographers and fine art reproduction where a slight surface variation and depth is desired.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641456
Product Name Photo Rag Satin 310 g- 13in x 19in
Width 13 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Back Print Backlit Film- 24in x 66ft - 0850V077 - LexJet Corporation
Specs
Thickness 5 mil (127 µm)
Width 24 inch (610 mm)
Length 22 yd (20.12 m)
View Details