LexJet Corporation Photo Rag Bright White 310 g - 13in x 19in 10641444

Description
Photo Rag Bright White a smooth very bright, 100% rag, acid free paper provides a brighter white base than the other Photo Rag papers in the Hahnemuhle range. The coating is designed for high quality fine art and photographic output. This paper does contain optical brighteners.
Description
Photo Rag Bright White a smooth very bright, 100% rag, acid free paper provides a brighter white base than the other Photo Rag papers in the Hahnemuhle range. The coating is designed for high quality fine art and photographic output. This paper does contain optical brighteners.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag Bright White 310 g - 13in x 19in - 10641444 - LexJet Corporation
Sarasota, FL, USA
Photo Rag Bright White 310 g - 13in x 19in
10641444
Photo Rag Bright White 310 g - 13in x 19in 10641444
Photo Rag Bright White a smooth very bright, 100% rag, acid free paper provides a brighter white base than the other Photo Rag papers in the Hahnemuhle range. The coating is designed for high quality fine art and photographic output. This paper does contain optical brighteners.

Photo Rag Bright White a smooth very bright, 100% rag, acid free paper provides a brighter white base than the other Photo Rag papers in the Hahnemuhle range. The coating is designed for high quality fine art and photographic output. This paper does contain optical brighteners.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641444
Product Name Photo Rag Bright White 310 g - 13in x 19in
Width 13 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Satin Photographic Paper (190gsm)- 36in x 100ft - 0848V606 - LexJet Corporation
Specs
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
24
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 24 inch (610 mm)
View Details