LexJet Corporation Photo Rag Baryta 315 g - 17in x 22in 10641441

Description
Photo Rag Baryta combines the virtues of a luxury cotton paper and a traditional baryta board. The very fine surface texture with the baryta gloss endows portraits with a particularly expressive character.
Description
Photo Rag Baryta combines the virtues of a luxury cotton paper and a traditional baryta board. The very fine surface texture with the baryta gloss endows portraits with a particularly expressive character.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag Baryta 315 g - 17in x 22in - 10641441 - LexJet Corporation
Sarasota, FL, USA
Photo Rag Baryta 315 g - 17in x 22in
10641441
Photo Rag Baryta 315 g - 17in x 22in 10641441
Photo Rag Baryta combines the virtues of a luxury cotton paper and a traditional baryta board. The very fine surface texture with the baryta gloss endows portraits with a particularly expressive character.

Photo Rag Baryta combines the virtues of a luxury cotton paper and a traditional baryta board. The very fine surface texture with the baryta gloss endows portraits with a particularly expressive character.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641441
Product Name Photo Rag Baryta 315 g - 17in x 22in
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
Water-Resistant Poly Poster Matte (8 Mil)- 36in x 100ft - 220061-00 - LexJet Corporation
Specs
Thickness 8 mil (203 µm)
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details