LexJet Corporation Photo Rag 188 g - 17in x 22in 10641433

Description
This smooth bright white 100% rag based paper is specifically designed to meet the need of photographers or artists using digital photographic output. The 188gsm can be used on all types of inkjet printer. The coating offers a very high level of water resistance and excellent image sharpness.
Description
This smooth bright white 100% rag based paper is specifically designed to meet the need of photographers or artists using digital photographic output. The 188gsm can be used on all types of inkjet printer. The coating offers a very high level of water resistance and excellent image sharpness.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag 188 g - 17in x 22in - 10641433 - LexJet Corporation
Sarasota, FL, USA
Photo Rag 188 g - 17in x 22in
10641433
Photo Rag 188 g - 17in x 22in 10641433
This smooth bright white 100% rag based paper is specifically designed to meet the need of photographers or artists using digital photographic output. The 188gsm can be used on all types of inkjet printer. The coating offers a very high level of water resistance and excellent image sharpness.

This smooth bright white 100% rag based paper is specifically designed to meet the need of photographers or artists using digital photographic output. The 188gsm can be used on all types of inkjet printer. The coating offers a very high level of water resistance and excellent image sharpness.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641433
Product Name Photo Rag 188 g - 17in x 22in
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Matte Cotton Smooth 300gsm by Hahnemuhle- 8.5in x 11in - 13633000 - LexJet Corporation
Specs
Width 8.5 inch (216 mm)
Length 0.3056 yd (0.2794 m)
View Details
Microglass Filtration Media - LyPore® XL - 9107-G - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 100 gsm (2.95 osy)
View Details
Unisource Worldwide, Inc.
View Details