LexJet Corporation FineArt Baryta 325g - 8.5in x 11in 10641409

Description
FineArt Baryta 325 is a brilliant white, high gloss paper that sets the benchmark for high color depth, large color gamut and image definition. This paper gives the “wow” factor particularly to black and white prints with an extremely high dmax and the finest grey tones. It is a unique experience to touch and feel the ultra smooth surface. Using barium sulphate in the premium inkjet coating ensures the typical gloss that makes this paper a genuine replacement for traditional Baryta papers from analogue laboratories.
Description
FineArt Baryta 325 is a brilliant white, high gloss paper that sets the benchmark for high color depth, large color gamut and image definition. This paper gives the “wow” factor particularly to black and white prints with an extremely high dmax and the finest grey tones. It is a unique experience to touch and feel the ultra smooth surface. Using barium sulphate in the premium inkjet coating ensures the typical gloss that makes this paper a genuine replacement for traditional Baryta papers from analogue laboratories.

Suppliers

Company
Product
Description
Supplier Links
FineArt Baryta 325g - 8.5in x 11in - 10641409 - LexJet Corporation
Sarasota, FL, USA
FineArt Baryta 325g - 8.5in x 11in
10641409
FineArt Baryta 325g - 8.5in x 11in 10641409
FineArt Baryta 325 is a brilliant white, high gloss paper that sets the benchmark for high color depth, large color gamut and image definition. This paper gives the “wow” factor particularly to black and white prints with an extremely high dmax and the finest grey tones. It is a unique experience to touch and feel the ultra smooth surface. Using barium sulphate in the premium inkjet coating ensures the typical gloss that makes this paper a genuine replacement for traditional Baryta papers from analogue laboratories.

FineArt Baryta 325 is a brilliant white, high gloss paper that sets the benchmark for high color depth, large color gamut and image definition. This paper gives the “wow” factor particularly to black and white prints with an extremely high dmax and the finest grey tones. It is a unique experience to touch and feel the ultra smooth surface. Using barium sulphate in the premium inkjet coating ensures the typical gloss that makes this paper a genuine replacement for traditional Baryta papers from analogue laboratories.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641409
Product Name FineArt Baryta 325g - 8.5in x 11in
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Museum Etching 350 g - 44in x 39ft - 13643777 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 350 gsm (10.32 osy)
Thickness 23.62 mil (600 µm)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details