LexJet Corporation Photo Rag 188 g- 44in x 39ft 10640252

Description
This smooth bright white 100% rag based paper is specifically designed to meet the need of photographers or artists using digital photographic output. The 188gsm can be used on all types of inkjet printer. The coating offers a very high level of water resistance and excellent image sharpness.
Description
This smooth bright white 100% rag based paper is specifically designed to meet the need of photographers or artists using digital photographic output. The 188gsm can be used on all types of inkjet printer. The coating offers a very high level of water resistance and excellent image sharpness.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag 188 g- 44in x 39ft - 10640252 - LexJet Corporation
Sarasota, FL, USA
Photo Rag 188 g- 44in x 39ft
10640252
Photo Rag 188 g- 44in x 39ft 10640252
This smooth bright white 100% rag based paper is specifically designed to meet the need of photographers or artists using digital photographic output. The 188gsm can be used on all types of inkjet printer. The coating offers a very high level of water resistance and excellent image sharpness.

This smooth bright white 100% rag based paper is specifically designed to meet the need of photographers or artists using digital photographic output. The 188gsm can be used on all types of inkjet printer. The coating offers a very high level of water resistance and excellent image sharpness.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10640252
Product Name Photo Rag 188 g- 44in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Photo Rag Pearl 320 g - 13in x 19in - 10641452 - LexJet Corporation
Specs
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details
Unisource Worldwide, Inc.
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details