LexJet Corporation Coated Matte Print Paper 90g (4 Mil)- 36in x 100ft 1051028

Description
For high-quality, low-cost composites, proofs, maps and charts. Easy-to-fold bond paper with matte finish.
Description
For high-quality, low-cost composites, proofs, maps and charts. Easy-to-fold bond paper with matte finish.

Suppliers

Company
Product
Description
Supplier Links
Coated Matte Print Paper 90g (4 Mil)- 36in x 100ft - 1051028 - LexJet Corporation
Sarasota, FL, USA
Coated Matte Print Paper 90g (4 Mil)- 36in x 100ft
1051028
Coated Matte Print Paper 90g (4 Mil)- 36in x 100ft 1051028
For high-quality, low-cost composites, proofs, maps and charts. Easy-to-fold bond paper with matte finish.

For high-quality, low-cost composites, proofs, maps and charts. Easy-to-fold bond paper with matte finish.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 1051028
Product Name Coated Matte Print Paper 90g (4 Mil)- 36in x 100ft
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Rag Ultra Smooth 305 g - 13in x 19in - 10641460 - LexJet Corporation
Specs
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details