Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PAPER AND PAPERBOARD MATERIALS
LEXJET CORPORATION
0834V796 -- UNIVERSAL BOND PAPER 90 GSM- 60IN X 150FT
LexJet Corporation
Universal Bond Paper 90 gsm- 60in x 150ft
0834V796
Description
Canon Universal Bond Paper 90 gsm
LexJet Corporation
Done
Description
Canon Universal Bond Paper 90 gsm
Suppliers
Company
Product
Description
Supplier Links
LexJet Corporation
Sarasota, FL, USA
Universal Bond Paper 90 gsm- 60in x 150ft
0834V796
Universal Bond Paper 90 gsm- 60in x 150ft
0834V796
Canon Universal Bond Paper 90 gsm
Canon Universal Bond Paper 90 gsm
Supplier's Site
Technical Specifications
LexJet Corporation
Product Category
Paper and Paperboard Materials
Product Number
0834V796
Product Name
Universal Bond Paper 90 gsm- 60in x 150ft
Basis Weight
90 gsm (2.65 osy)
Unlock Full Specs
to access all available technical data
Similar Products
DuPont™ Nomex® Energy Solutions
NOMEX® 414 Paper
Specs
Paper and Paperboard
Electrical Insulation / Separators
Secondary Process
Calendered / Glazed; Sheeted Stock
Markets
Electrical
View Details
Graphic Controls
Receipt Rolls
Specs
Paper and Paperboard
Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets
Documents (School, Home, Office)
View Details
Johnson Bag Co., Inc.
Newsprint Paper
NPD1830
Specs
Paper and Paperboard
Newsprint
View Details
LexJet Corporation
UltraBanner FL Gloss (10 oz)- 38in x 164ft
BF38WHTG50
Specs
Basis Weight
339 gsm (10 osy)
Width
38 inch (965 mm)
Length
54.67 yd (49.99 m)
View Details