LexJet Corporation Durable Banner 60in x 100ft 0834V780

Description
Durable Matte 8 Mil Polypropylene Banner
Description
Durable Matte 8 Mil Polypropylene Banner

Suppliers

Company
Product
Description
Supplier Links
Durable Banner 60in x 100ft - 0834V780 - LexJet Corporation
Sarasota, FL, USA
Durable Banner 60in x 100ft
0834V780
Durable Banner 60in x 100ft 0834V780
Durable Matte 8 Mil Polypropylene Banner

Durable Matte 8 Mil Polypropylene Banner

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 0834V780
Product Name Durable Banner 60in x 100ft
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
Universal Heavy FR- 36in x 100ft - 3P-10136 - LexJet Corporation
Specs
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details