Lewmar Limited Racing Winches - 80/3ASTOR Alloy 1:1/8:1/40:1 40005160

Description
Winches products
Description
Winches products

Suppliers

Company
Product
Description
Supplier Links
Racing Winches - 80/3ASTOR Alloy 1:1/8:1/40:1 - 40005160 - Lewmar Limited
Havant, Hampshire, United Kingdom
Racing Winches - 80/3ASTOR Alloy 1:1/8:1/40:1
40005160
Racing Winches - 80/3ASTOR Alloy 1:1/8:1/40:1 40005160
Winches products

Winches products

Supplier's Site

Technical Specifications

  Lewmar Limited
Product Category Industrial Winches
Product Number 40005160
Product Name Racing Winches - 80/3ASTOR Alloy 1:1/8:1/40:1
Unlock Full Specs
to access all available technical data

Similar Products

Puller, Ratchet, 20 Ft., 1650 Lb - 937-1600-20 - Petersen Products Co.
Specs
Load Capacity 1650 lbs (748 kg)
Line Length 20.0 ft (60.96 dm)
View Details
LANTEC - Classic Series - Model 201 - TWG Canada Consolidated, Inc.
TWG Canada Consolidated, Inc.
Specs
Type Planetary
Load Capacity 13120 lbs (5950 kg)
Loaded Line Speed 310.0 ft/min (157 cm/sec)
View Details