29145311 -- WINCH HANDLES - TITAN PRIMARY WINCH HANDLE RED LOCKING 10"/250MM
Lewmar Limited
Winch Handles - Titan Primary Winch Handle Red Locking 10"/250mm
29145311
Description
Winches products
Description
Winches products
Suppliers
Winch Handles - Titan Primary Winch Handle Red Locking 10"/250mm
29145311
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Winches |
|
Product Number
|
29145311 |
|
Product Name
|
Winch Handles - Titan Primary Winch Handle Red Locking 10"/250mm |
Unlock Full Specs
to access all available technical data
Similar Products
Load Capacity
550 lbs (249 kg)
Line Length
15.0 ft (45.72 dm)
View Details
Type
Hydraulic
Load Capacity
6744 lbs (3059 kg)
Line Type
Cable
View Details