29141111 -- WINCH HANDLES - ALLOY WINCH HANDLE LOCK-IN (FORGED) 10"/250MM
Lewmar Limited
Winch Handles - Alloy Winch Handle Lock-In (Forged) 10"/250mm
29141111
Description
Winches products
Description
Winches products
Suppliers
Winch Handles - Alloy Winch Handle Lock-In (Forged) 10"/250mm
29141111
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Winches |
|
Product Number
|
29141111 |
|
Product Name
|
Winch Handles - Alloy Winch Handle Lock-In (Forged) 10"/250mm |
Unlock Full Specs
to access all available technical data
Similar Products
Load Capacity
1650 lbs (748 kg)
Line Length
30.0 ft (91.44 dm)
View Details
Type
Hydraulic
Load Capacity
6744 lbs (3059 kg)
Line Type
Cable
View Details