8 channel, 1200 Watt/Channel, Modular Rack Mount Dimmer/Relay System, DMX512, Micro-Plex, LUMA-NET, 0-10V Standard, LCD, Soft Patch, Memory Scenes, and 22 Button Keypad. Knockout Panel, UL/C-UL Listed.
| Leviton Manufacturing | |
|---|---|
| Product Category | Lighting Controls |
| Product Number | NDS08-1K0 |
| Product Name | Modular Rack Dimmer |
| Application | Interior; Commercial |
| Controller Type | Slide Dimmer |
| Lamp Type | Fluorescent Lamps |
| Lamp Power | 8 to 9600 watts |
| Voltage | 115/120V |