6 Channel, 1200 Watt/Channel, High Density Rack Mount, Dimmer/Relay System, DMX Installed, 0-10V Analog, Stage Pin Panel, 240V.
| Leviton Manufacturing | |
|---|---|
| Product Category | Lighting Controls |
| Product Number | N8600-DS9 |
| Product Name | DDS Rack Mount Dimmer |
| Application | Interior; Commercial; Schools; Churches |
| Controller Type | Toggle Dimmer |
| Lamp Power | 6 to 7200 watts |
| Voltage | 208-230/240V |