Leviton Manufacturing Slide Type Dimmer (Monet) MNM10-1LW

Description
1000VA, 120 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Magnetic Low-Voltage Slide Dimmer, Narrow Fin, LED Locator Light - White Switch Type: Single-Pole & 3-Way Style Name: Monet Type: Digital Preset: Preset Load Type: Magnetic Low-Voltage Voltage: 120 Volt AC 60Hz Fins: Narrow Light: LED Locator Light Action: Soft-ON/Fade-OFF Protection: Internal MOV & Filter Wallplate: 1 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited Color Change Kit: MNKIT-SL Series Available Color Kits: Ivry-I Wht-W Almnd-A Gry-G Blk-E Brwn-B
Description
1000VA, 120 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Magnetic Low-Voltage Slide Dimmer, Narrow Fin, LED Locator Light - White Switch Type: Single-Pole & 3-Way Style Name: Monet Type: Digital Preset: Preset Load Type: Magnetic Low-Voltage Voltage: 120 Volt AC 60Hz Fins: Narrow Light: LED Locator Light Action: Soft-ON/Fade-OFF Protection: Internal MOV & Filter Wallplate: 1 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited Color Change Kit: MNKIT-SL Series Available Color Kits: Ivry-I Wht-W Almnd-A Gry-G Blk-E Brwn-B

Suppliers

Company
Product
Description
Supplier Links
Slide Type Dimmer (Monet) - MNM10-1LW - Leviton Manufacturing
Melville, NY, USA
Slide Type Dimmer (Monet)
MNM10-1LW
Slide Type Dimmer (Monet) MNM10-1LW
1000VA, 120 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Magnetic Low-Voltage Slide Dimmer, Narrow Fin, LED Locator Light - White Switch Type: Single-Pole & 3-Way Style Name: Monet Type: Digital Preset: Preset Load Type: Magnetic Low-Voltage Voltage: 120 Volt AC 60Hz Fins: Narrow Light: LED Locator Light Action: Soft-ON/Fade-OFF Protection: Internal MOV & Filter Wallplate: 1 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited Color Change Kit: MNKIT-SL Series Available Color Kits: Ivry-I Wht-W Almnd-A Gry-G Blk-E Brwn-B

1000VA, 120 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Magnetic Low-Voltage Slide Dimmer, Narrow Fin, LED Locator Light - White

Switch Type:Single-Pole & 3-Way
Style Name:Monet
Type:Digital
Preset:Preset
Load Type:Magnetic Low-Voltage
Voltage:120 Volt AC 60Hz
Fins:Narrow
Light:LED Locator Light
Action:Soft-ON/Fade-OFF
Protection:Internal MOV & Filter
Wallplate:1 Gang Included
Color:White
Standards and Certifications:UL/CSA
Warranty:2-Year Limited
Color Change Kit:MNKIT-SL Series
Available Color Kits:Ivry-I Wht-W Almnd-A Gry-G Blk-E Brwn-B
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Lighting Controls
Product Number MNM10-1LW
Product Name Slide Type Dimmer (Monet)
Application Interior; Commercial; Architectural Grade
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2520211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Constant Current Controller - SMI-5V15-2C - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details
LED Dimmer One Channel PWM 12-24V, 8A - LC-OL-2DIM - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 192 watts
Voltage 24 VDC
View Details