Leviton Manufacturing Slide Type Dimmer (Renoir) 81000-3

Description
1000W, 120 Volt AC 60Hz, 3-Way, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Narrow Fin, - Brown Switch Type: 3-Way Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Incandescent Load Rating: 1000W Voltage: 120 Volt AC 60Hz Fins: Narrow Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Brown Standards and Certifications: UL/CSA Warranty: 5-Year Limited
Description
1000W, 120 Volt AC 60Hz, 3-Way, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Narrow Fin, - Brown Switch Type: 3-Way Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Incandescent Load Rating: 1000W Voltage: 120 Volt AC 60Hz Fins: Narrow Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Brown Standards and Certifications: UL/CSA Warranty: 5-Year Limited

Suppliers

Company
Product
Description
Supplier Links
Slide Type Dimmer (Renoir) - 81000-3 - Leviton Manufacturing
Melville, NY, USA
Slide Type Dimmer (Renoir)
81000-3
Slide Type Dimmer (Renoir) 81000-3
1000W, 120 Volt AC 60Hz, 3-Way, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Narrow Fin, - Brown Switch Type: 3-Way Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Incandescent Load Rating: 1000W Voltage: 120 Volt AC 60Hz Fins: Narrow Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Brown Standards and Certifications: UL/CSA Warranty: 5-Year Limited

1000W, 120 Volt AC 60Hz, 3-Way, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Narrow Fin, - Brown

Switch Type:3-Way
Style Name:Renoir
Type:Electro-Mechanical
Preset:Preset
Load Type:Incandescent
Load Rating:1000W
Voltage:120 Volt AC 60Hz
Fins:Narrow
Action:ON/OFF Rocker
Protection:Radio/TV Filter
Wallplate:Included
Color:Brown
Standards and Certifications:UL/CSA
Warranty:5-Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Lighting Controls
Product Number 81000-3
Product Name Slide Type Dimmer (Renoir)
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Incandescent Lamps
Lamp Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Rotary Type Dimmer (Van Gogh) - 60800-W - Leviton Manufacturing
Specs
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Stand Alone Tunnel Lighting Control System - T41-1 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details