Leviton Manufacturing Slide Type Dimmer (Monet) MNM06-1LW

Description
600VA 450W, 120 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Magnetic Low-Voltage Slide Dimmer, Narrow Fin, LED Locator Light - White Switch Type: Single-Pole & 3-Way Style Name: Monet Type: Digital Preset: Preset Load Type: Magnetic Low-Voltage Load Rating: 600VA 450W Voltage: 120 Volt AC 60Hz Fins: Narrow Light: LED Locator Light Action: Soft-ON/Fade-OFF Protection: Internal MOV & Filter Wallplate: 1 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited Color Change Kit: MNKIT-SL Series Available Color Kits: Ivry-I Wht-W Almnd-A Gry-G Blk-E Brwn-B
Description
600VA 450W, 120 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Magnetic Low-Voltage Slide Dimmer, Narrow Fin, LED Locator Light - White Switch Type: Single-Pole & 3-Way Style Name: Monet Type: Digital Preset: Preset Load Type: Magnetic Low-Voltage Load Rating: 600VA 450W Voltage: 120 Volt AC 60Hz Fins: Narrow Light: LED Locator Light Action: Soft-ON/Fade-OFF Protection: Internal MOV & Filter Wallplate: 1 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited Color Change Kit: MNKIT-SL Series Available Color Kits: Ivry-I Wht-W Almnd-A Gry-G Blk-E Brwn-B

Suppliers

Company
Product
Description
Supplier Links
Slide Type Dimmer (Monet) - MNM06-1LW - Leviton Manufacturing
Melville, NY, USA
Slide Type Dimmer (Monet)
MNM06-1LW
Slide Type Dimmer (Monet) MNM06-1LW
600VA 450W, 120 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Magnetic Low-Voltage Slide Dimmer, Narrow Fin, LED Locator Light - White Switch Type: Single-Pole & 3-Way Style Name: Monet Type: Digital Preset: Preset Load Type: Magnetic Low-Voltage Load Rating: 600VA 450W Voltage: 120 Volt AC 60Hz Fins: Narrow Light: LED Locator Light Action: Soft-ON/Fade-OFF Protection: Internal MOV & Filter Wallplate: 1 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited Color Change Kit: MNKIT-SL Series Available Color Kits: Ivry-I Wht-W Almnd-A Gry-G Blk-E Brwn-B

600VA 450W, 120 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Magnetic Low-Voltage Slide Dimmer, Narrow Fin, LED Locator Light - White

Switch Type:Single-Pole & 3-Way
Style Name:Monet
Type:Digital
Preset:Preset
Load Type:Magnetic Low-Voltage
Load Rating:600VA 450W
Voltage:120 Volt AC 60Hz
Fins:Narrow
Light:LED Locator Light
Action:Soft-ON/Fade-OFF
Protection:Internal MOV & Filter
Wallplate:1 Gang Included
Color:White
Standards and Certifications:UL/CSA
Warranty:2-Year Limited
Color Change Kit:MNKIT-SL Series
Available Color Kits:Ivry-I Wht-W Almnd-A Gry-G Blk-E Brwn-B
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Lighting Controls
Product Number MNM06-1LW
Product Name Slide Type Dimmer (Monet)
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Slide Dimmer
Lamp Power 450 watts
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1370758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 240v ac
View Details
iSeries Dimmer Module - ISERIESDIM - Leviton Manufacturing
Specs
Application Interior; Commercial
Controller Type Dimmer Control Module
Voltage 115/120V
View Details
LCM-ASTRO System -  - PLC-Multipoint, Inc.
PLC-Multipoint, Inc.
Specs
Application Exterior; Security; Sign/Marketing; Commercial; Canopy, Sign, Exterior
Controller Type Manual On/Off; Daylight Sensor; Time Clock Config
Lamp Type High Intensity Discharge Lamps
View Details