Leviton Manufacturing Slide Type Dimmer (Monet) MNI10-1LW

Description
1000W, 120 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Incandescent Slide Dimmer, Narrow Fin, LED Locator Light - White Switch Type: Single-Pole & 3-Way Style Name: Monet Type: Digital Preset: Preset Load Type: Incandescent Load Rating: 1000W Voltage: 120 Volt AC 60Hz Fins: Narrow Light: LED Locator Light Action: Soft-ON/Fade-OFF Protection: Internal MOV & Filter Wallplate: 1 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited Color Change Kit: MNKIT-SL Series Available Color Kits: Ivry-I Wht-W Almnd-A Gry-G Blk-E Brwn-B
Description
1000W, 120 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Incandescent Slide Dimmer, Narrow Fin, LED Locator Light - White Switch Type: Single-Pole & 3-Way Style Name: Monet Type: Digital Preset: Preset Load Type: Incandescent Load Rating: 1000W Voltage: 120 Volt AC 60Hz Fins: Narrow Light: LED Locator Light Action: Soft-ON/Fade-OFF Protection: Internal MOV & Filter Wallplate: 1 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited Color Change Kit: MNKIT-SL Series Available Color Kits: Ivry-I Wht-W Almnd-A Gry-G Blk-E Brwn-B

Suppliers

Company
Product
Description
Supplier Links
Slide Type Dimmer (Monet) - MNI10-1LW - Leviton Manufacturing
Melville, NY, USA
Slide Type Dimmer (Monet)
MNI10-1LW
Slide Type Dimmer (Monet) MNI10-1LW
1000W, 120 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Incandescent Slide Dimmer, Narrow Fin, LED Locator Light - White Switch Type: Single-Pole & 3-Way Style Name: Monet Type: Digital Preset: Preset Load Type: Incandescent Load Rating: 1000W Voltage: 120 Volt AC 60Hz Fins: Narrow Light: LED Locator Light Action: Soft-ON/Fade-OFF Protection: Internal MOV & Filter Wallplate: 1 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited Color Change Kit: MNKIT-SL Series Available Color Kits: Ivry-I Wht-W Almnd-A Gry-G Blk-E Brwn-B

1000W, 120 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Incandescent Slide Dimmer, Narrow Fin, LED Locator Light - White

Switch Type:Single-Pole & 3-Way
Style Name:Monet
Type:Digital
Preset:Preset
Load Type:Incandescent
Load Rating:1000W
Voltage:120 Volt AC 60Hz
Fins:Narrow
Light:LED Locator Light
Action:Soft-ON/Fade-OFF
Protection:Internal MOV & Filter
Wallplate:1 Gang Included
Color:White
Standards and Certifications:UL/CSA
Warranty:2-Year Limited
Color Change Kit:MNKIT-SL Series
Available Color Kits:Ivry-I Wht-W Almnd-A Gry-G Blk-E Brwn-B
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Lighting Controls
Product Number MNI10-1LW
Product Name Slide Type Dimmer (Monet)
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Incandescent Lamps
Lamp Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Dimmer Switches - 1368052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
DDS Rack Mount Dimmer - N8800-DS9 - Leviton Manufacturing
Specs
Application Interior; Commercial; Schools; Churches
Controller Type Toggle Dimmer
Lamp Power 8 to 9600 watts
View Details
STAND ALONE MICROPROCESSOR - T51-1 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details