Leviton Manufacturing Slide Type Dimmer (Monet) MNI06-10W

Description
600W, 120 Volt AC 60Hz, Single-Pole, Monet Preset Digital Incandescent Slide Dimmer, Narrow Fin, - White Switch Type: Single-Pole Style Name: Monet Type: Digital Preset: Preset Load Type: Incandescent Load Rating: 600W Voltage: 120 Volt AC 60Hz Fins: Narrow Action: Soft-ON/Fade-OFF Protection: Internal MOV & Filter Wallplate: 1 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited Color Change Kit: MNKIT-S0 Series Available Color Kits: Ivry-I Wht-W Almnd-A Gry-G Blk-E
Description
600W, 120 Volt AC 60Hz, Single-Pole, Monet Preset Digital Incandescent Slide Dimmer, Narrow Fin, - White Switch Type: Single-Pole Style Name: Monet Type: Digital Preset: Preset Load Type: Incandescent Load Rating: 600W Voltage: 120 Volt AC 60Hz Fins: Narrow Action: Soft-ON/Fade-OFF Protection: Internal MOV & Filter Wallplate: 1 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited Color Change Kit: MNKIT-S0 Series Available Color Kits: Ivry-I Wht-W Almnd-A Gry-G Blk-E

Suppliers

Company
Product
Description
Supplier Links
Slide Type Dimmer (Monet) - MNI06-10W - Leviton Manufacturing
Melville, NY, USA
Slide Type Dimmer (Monet)
MNI06-10W
Slide Type Dimmer (Monet) MNI06-10W
600W, 120 Volt AC 60Hz, Single-Pole, Monet Preset Digital Incandescent Slide Dimmer, Narrow Fin, - White Switch Type: Single-Pole Style Name: Monet Type: Digital Preset: Preset Load Type: Incandescent Load Rating: 600W Voltage: 120 Volt AC 60Hz Fins: Narrow Action: Soft-ON/Fade-OFF Protection: Internal MOV & Filter Wallplate: 1 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited Color Change Kit: MNKIT-S0 Series Available Color Kits: Ivry-I Wht-W Almnd-A Gry-G Blk-E

600W, 120 Volt AC 60Hz, Single-Pole, Monet Preset Digital Incandescent Slide Dimmer, Narrow Fin, - White

Switch Type:Single-Pole
Style Name:Monet
Type:Digital
Preset:Preset
Load Type:Incandescent
Load Rating:600W
Voltage:120 Volt AC 60Hz
Fins:Narrow
Action:Soft-ON/Fade-OFF
Protection:Internal MOV & Filter
Wallplate:1 Gang Included
Color:White
Standards and Certifications:UL/CSA
Warranty:2-Year Limited
Color Change Kit:MNKIT-S0 Series
Available Color Kits:Ivry-I Wht-W Almnd-A Gry-G Blk-E
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Lighting Controls
Product Number MNI06-10W
Product Name Slide Type Dimmer (Monet)
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Incandescent Lamps
Lamp Power 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
2408CD Dimmer Pack - N2404-CD0 - Leviton Manufacturing
Leviton Manufacturing
Specs
Application Interior; Commercial
Controller Type Slide Dimmer
Lamp Power 2400 watts
View Details
DISTRIBUTED CIRCUIT BREAKER - T54-2 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details