Commercial dimmer pack with 4 Channels, 2400 Watts/Channel, Dual SCR, Toroidal Filters, Micro-Plex, DMX512, 0-10V analog, 120V, UL/C-UL Listed.
| Leviton Manufacturing | |
|---|---|
| Product Category | Lighting Controls |
| Product Number | N2404-CD0 |
| Product Name | 2408CD Dimmer Pack |
| Application | Interior; Commercial |
| Controller Type | Slide Dimmer |
| Lamp Power | 2400 watts |
| Voltage | 115/120V |