Leviton Manufacturing Slide Type Dimmer (Renoir) 82000

Description
2000W, 120 Volt AC 60Hz, Single-Pole, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Wide Fin, - Brown Switch Type: Single-Pole Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Incandescent Load Rating: 2000W Voltage: 120 Volt AC 60Hz Fins: Wide Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Brown Standards and Certifications: UL/CSA Warranty: 5-Year Limited
Description
2000W, 120 Volt AC 60Hz, Single-Pole, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Wide Fin, - Brown Switch Type: Single-Pole Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Incandescent Load Rating: 2000W Voltage: 120 Volt AC 60Hz Fins: Wide Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Brown Standards and Certifications: UL/CSA Warranty: 5-Year Limited

Suppliers

Company
Product
Description
Supplier Links
Slide Type Dimmer (Renoir) - 82000 - Leviton Manufacturing
Melville, NY, USA
Slide Type Dimmer (Renoir)
82000
Slide Type Dimmer (Renoir) 82000
2000W, 120 Volt AC 60Hz, Single-Pole, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Wide Fin, - Brown Switch Type: Single-Pole Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Incandescent Load Rating: 2000W Voltage: 120 Volt AC 60Hz Fins: Wide Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Brown Standards and Certifications: UL/CSA Warranty: 5-Year Limited

2000W, 120 Volt AC 60Hz, Single-Pole, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Wide Fin, - Brown

Switch Type:Single-Pole
Style Name:Renoir
Type:Electro-Mechanical
Preset:Preset
Load Type:Incandescent
Load Rating:2000W
Voltage:120 Volt AC 60Hz
Fins:Wide
Action:ON/OFF Rocker
Protection:Radio/TV Filter
Wallplate:Included
Color:Brown
Standards and Certifications:UL/CSA
Warranty:5-Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Lighting Controls
Product Number 82000
Product Name Slide Type Dimmer (Renoir)
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Incandescent Lamps
Lamp Power 2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 2506906 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
Slide Type Dimmer (Monet) - MNM10-1LW - Leviton Manufacturing
Specs
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Slide Dimmer
Voltage 115/120V
View Details
LC3X Controller -  - PLC-Multipoint, Inc.
PLC-Multipoint, Inc.
Specs
Application Interior; Exterior; Security; Commercial; Parks, Atriums, tunnels, Hangers, etc.
Controller Type Manual On/Off; Daylight Sensor; Timer
Voltage 24 VAC
View Details