Leviton Manufacturing Slide Type Dimmer (Renoir) 82000-L3

Description
2000W, 120 Volt AC 60Hz, 3-Way, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Wide Fin, Illuminated - Ivory Switch Type: 3-Way Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Incandescent Load Rating: 2000W Voltage: 120 Volt AC 60Hz Fins: Wide Light: Illuminated Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Ivory Standards and Certifications: UL/CSA Warranty: 5-Year Limited
Description
2000W, 120 Volt AC 60Hz, 3-Way, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Wide Fin, Illuminated - Ivory Switch Type: 3-Way Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Incandescent Load Rating: 2000W Voltage: 120 Volt AC 60Hz Fins: Wide Light: Illuminated Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Ivory Standards and Certifications: UL/CSA Warranty: 5-Year Limited

Suppliers

Company
Product
Description
Supplier Links
Slide Type Dimmer (Renoir) - 82000-L3 - Leviton Manufacturing
Melville, NY, USA
Slide Type Dimmer (Renoir)
82000-L3
Slide Type Dimmer (Renoir) 82000-L3
2000W, 120 Volt AC 60Hz, 3-Way, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Wide Fin, Illuminated - Ivory Switch Type: 3-Way Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Incandescent Load Rating: 2000W Voltage: 120 Volt AC 60Hz Fins: Wide Light: Illuminated Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Ivory Standards and Certifications: UL/CSA Warranty: 5-Year Limited

2000W, 120 Volt AC 60Hz, 3-Way, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Wide Fin, Illuminated - Ivory

Switch Type:3-Way
Style Name:Renoir
Type:Electro-Mechanical
Preset:Preset
Load Type:Incandescent
Load Rating:2000W
Voltage:120 Volt AC 60Hz
Fins:Wide
Light:Illuminated
Action:ON/OFF Rocker
Protection:Radio/TV Filter
Wallplate:Included
Color:Ivory
Standards and Certifications:UL/CSA
Warranty:5-Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Lighting Controls
Product Number 82000-L3
Product Name Slide Type Dimmer (Renoir)
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Incandescent Lamps
Lamp Power 2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Dimmer Relay System - N5000-9 - Leviton Manufacturing
Leviton Manufacturing
Specs
Application Interior; Commercial
Controller Type Addressable Dimmer Pack
Lamp Power 1200 to 2400 watts
View Details
STAND ALONE MICROPROCESSOR - T51-1 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details