Leviton Manufacturing Slide Type Dimmer (Renoir) 81000-L

Description
1000W, 120 Volt AC 60Hz, Single-Pole, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Narrow Fin, Illuminated - Ivory Switch Type: Single-Pole Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Incandescent Load Rating: 1000W Voltage: 120 Volt AC 60Hz Fins: Narrow Light: Illuminated Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Ivory Standards and Certifications: UL/CSA Warranty: 5-Year Limited
Description
1000W, 120 Volt AC 60Hz, Single-Pole, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Narrow Fin, Illuminated - Ivory Switch Type: Single-Pole Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Incandescent Load Rating: 1000W Voltage: 120 Volt AC 60Hz Fins: Narrow Light: Illuminated Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Ivory Standards and Certifications: UL/CSA Warranty: 5-Year Limited

Suppliers

Company
Product
Description
Supplier Links
Slide Type Dimmer (Renoir) - 81000-L - Leviton Manufacturing
Melville, NY, USA
Slide Type Dimmer (Renoir)
81000-L
Slide Type Dimmer (Renoir) 81000-L
1000W, 120 Volt AC 60Hz, Single-Pole, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Narrow Fin, Illuminated - Ivory Switch Type: Single-Pole Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Incandescent Load Rating: 1000W Voltage: 120 Volt AC 60Hz Fins: Narrow Light: Illuminated Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Ivory Standards and Certifications: UL/CSA Warranty: 5-Year Limited

1000W, 120 Volt AC 60Hz, Single-Pole, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Narrow Fin, Illuminated - Ivory

Switch Type:Single-Pole
Style Name:Renoir
Type:Electro-Mechanical
Preset:Preset
Load Type:Incandescent
Load Rating:1000W
Voltage:120 Volt AC 60Hz
Fins:Narrow
Light:Illuminated
Action:ON/OFF Rocker
Protection:Radio/TV Filter
Wallplate:Included
Color:Ivory
Standards and Certifications:UL/CSA
Warranty:5-Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Lighting Controls
Product Number 81000-L
Product Name Slide Type Dimmer (Renoir)
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Incandescent Lamps
Lamp Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2703435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Combination Lighting Control System - LC81 - PLC-Multipoint, Inc.
Specs
Application Interior; Exterior; Commercial; Stores, Fast Food, Gas Stations
Controller Type Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
Lamp Type Fluorescent Lamps; High Intensity Discharge Lamps
View Details
Rotary Dual Fan Speed/Dimmer Control - 94315W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Rotary Dimmer
Lamp Power 300 watts
View Details