Leviton Manufacturing Rotary Type Dimmer (Van Gogh) 60800-W

Description
800W, 120 Volt AC 60Hz, Single-Pole, Van Gogh Electro-Mechanical Incandescent Rotary Dimmer, Narrow Fin, - White Switch Type: Single-Pole Style Name: Van Gogh Type: Electro-Mechanical Load Type: Incandescent Load Rating: 800W Voltage: 120 Volt AC 60Hz Fins: Narrow Action: Rotary ON/OFF Protection: Radio/TV Filter Wallplate: 1 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited
Description
800W, 120 Volt AC 60Hz, Single-Pole, Van Gogh Electro-Mechanical Incandescent Rotary Dimmer, Narrow Fin, - White Switch Type: Single-Pole Style Name: Van Gogh Type: Electro-Mechanical Load Type: Incandescent Load Rating: 800W Voltage: 120 Volt AC 60Hz Fins: Narrow Action: Rotary ON/OFF Protection: Radio/TV Filter Wallplate: 1 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited

Suppliers

Company
Product
Description
Supplier Links
Rotary Type Dimmer (Van Gogh) - 60800-W - Leviton Manufacturing
Melville, NY, USA
Rotary Type Dimmer (Van Gogh)
60800-W
Rotary Type Dimmer (Van Gogh) 60800-W
800W, 120 Volt AC 60Hz, Single-Pole, Van Gogh Electro-Mechanical Incandescent Rotary Dimmer, Narrow Fin, - White Switch Type: Single-Pole Style Name: Van Gogh Type: Electro-Mechanical Load Type: Incandescent Load Rating: 800W Voltage: 120 Volt AC 60Hz Fins: Narrow Action: Rotary ON/OFF Protection: Radio/TV Filter Wallplate: 1 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited

800W, 120 Volt AC 60Hz, Single-Pole, Van Gogh Electro-Mechanical Incandescent Rotary Dimmer, Narrow Fin, - White

Switch Type:Single-Pole
Style Name:Van Gogh
Type:Electro-Mechanical
Load Type:Incandescent
Load Rating:800W
Voltage:120 Volt AC 60Hz
Fins:Narrow
Action:Rotary ON/OFF
Protection:Radio/TV Filter
Wallplate:1 Gang Included
Color:White
Standards and Certifications:UL/CSA
Warranty:2-Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Lighting Controls
Product Number 60800-W
Product Name Rotary Type Dimmer (Van Gogh)
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Rotary Dimmer
Lamp Type Incandescent Lamps
Lamp Power 800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Dimmer Relay System - N600P-D20 - Leviton Manufacturing
Specs
Application Interior; Commercial
Controller Type Satellite Dimmer Pack
Lamp Power 1200 to 4800 watts
View Details
DISTRIBUTED CIRCUIT BREAKER - T54-2 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details