Leviton Manufacturing Rotary Type Dimmer (Van Gogh) 60800-I

Description
800W, 120 Volt AC 60Hz, Single-Pole, Van Gogh Electro-Mechanical Incandescent Rotary Dimmer, Narrow Fin, - Ivory Switch Type: Single-Pole Style Name: Van Gogh Type: Electro-Mechanical Load Type: Incandescent Load Rating: 800W Voltage: 120 Volt AC 60Hz Fins: Narrow Action: Rotary ON/OFF Protection: Radio/TV Filter Wallplate: 1 Gang Included Color: Ivory Standards and Certifications: UL/CSA Warranty: 2-Year Limited
Description
800W, 120 Volt AC 60Hz, Single-Pole, Van Gogh Electro-Mechanical Incandescent Rotary Dimmer, Narrow Fin, - Ivory Switch Type: Single-Pole Style Name: Van Gogh Type: Electro-Mechanical Load Type: Incandescent Load Rating: 800W Voltage: 120 Volt AC 60Hz Fins: Narrow Action: Rotary ON/OFF Protection: Radio/TV Filter Wallplate: 1 Gang Included Color: Ivory Standards and Certifications: UL/CSA Warranty: 2-Year Limited

Suppliers

Company
Product
Description
Supplier Links
Rotary Type Dimmer (Van Gogh) - 60800-I - Leviton Manufacturing
Melville, NY, USA
Rotary Type Dimmer (Van Gogh)
60800-I
Rotary Type Dimmer (Van Gogh) 60800-I
800W, 120 Volt AC 60Hz, Single-Pole, Van Gogh Electro-Mechanical Incandescent Rotary Dimmer, Narrow Fin, - Ivory Switch Type: Single-Pole Style Name: Van Gogh Type: Electro-Mechanical Load Type: Incandescent Load Rating: 800W Voltage: 120 Volt AC 60Hz Fins: Narrow Action: Rotary ON/OFF Protection: Radio/TV Filter Wallplate: 1 Gang Included Color: Ivory Standards and Certifications: UL/CSA Warranty: 2-Year Limited

800W, 120 Volt AC 60Hz, Single-Pole, Van Gogh Electro-Mechanical Incandescent Rotary Dimmer, Narrow Fin, - Ivory

Switch Type:Single-Pole
Style Name:Van Gogh
Type:Electro-Mechanical
Load Type:Incandescent
Load Rating:800W
Voltage:120 Volt AC 60Hz
Fins:Narrow
Action:Rotary ON/OFF
Protection:Radio/TV Filter
Wallplate:1 Gang Included
Color:Ivory
Standards and Certifications:UL/CSA
Warranty:2-Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Lighting Controls
Product Number 60800-I
Product Name Rotary Type Dimmer (Van Gogh)
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Rotary Dimmer
Lamp Type Incandescent Lamps
Lamp Power 800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Inline Dimmer - ILD-10-24-L - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type LED Lamps
View Details
DDS Rack Mount Dimmer - N8800-DK0 - Leviton Manufacturing
Specs
Application Interior; Commercial; Schools; Churches
Controller Type Toggle Dimmer
Lamp Power 8 to 9600 watts
View Details