Leviton Manufacturing Rotary Type Dimmer (Van Gogh) 60800-3I

Description
800W, 120 Volt AC 60Hz, 3-Way, Van Gogh Preset Electro-Mechanical Incandescent Rotary Dimmer, Narrow Fin, - Ivory Switch Type: 3-Way Style Name: Van Gogh Type: Electro-Mechanical Preset: Preset Load Type: Incandescent Load Rating: 800W Voltage: 120 Volt AC 60Hz Fins: Narrow Action: Push ON/Push OFF Protection: Radio/TV Filter Wallplate: 1 Gang Included Color: Ivory Standards and Certifications: UL/CSA Warranty: 2-Year Limited
Description
800W, 120 Volt AC 60Hz, 3-Way, Van Gogh Preset Electro-Mechanical Incandescent Rotary Dimmer, Narrow Fin, - Ivory Switch Type: 3-Way Style Name: Van Gogh Type: Electro-Mechanical Preset: Preset Load Type: Incandescent Load Rating: 800W Voltage: 120 Volt AC 60Hz Fins: Narrow Action: Push ON/Push OFF Protection: Radio/TV Filter Wallplate: 1 Gang Included Color: Ivory Standards and Certifications: UL/CSA Warranty: 2-Year Limited

Suppliers

Company
Product
Description
Supplier Links
Rotary Type Dimmer (Van Gogh) - 60800-3I - Leviton Manufacturing
Melville, NY, USA
Rotary Type Dimmer (Van Gogh)
60800-3I
Rotary Type Dimmer (Van Gogh) 60800-3I
800W, 120 Volt AC 60Hz, 3-Way, Van Gogh Preset Electro-Mechanical Incandescent Rotary Dimmer, Narrow Fin, - Ivory Switch Type: 3-Way Style Name: Van Gogh Type: Electro-Mechanical Preset: Preset Load Type: Incandescent Load Rating: 800W Voltage: 120 Volt AC 60Hz Fins: Narrow Action: Push ON/Push OFF Protection: Radio/TV Filter Wallplate: 1 Gang Included Color: Ivory Standards and Certifications: UL/CSA Warranty: 2-Year Limited

800W, 120 Volt AC 60Hz, 3-Way, Van Gogh Preset Electro-Mechanical Incandescent Rotary Dimmer, Narrow Fin, - Ivory

Switch Type:3-Way
Style Name:Van Gogh
Type:Electro-Mechanical
Preset:Preset
Load Type:Incandescent
Load Rating:800W
Voltage:120 Volt AC 60Hz
Fins:Narrow
Action:Push ON/Push OFF
Protection:Radio/TV Filter
Wallplate:1 Gang Included
Color:Ivory
Standards and Certifications:UL/CSA
Warranty:2-Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Lighting Controls
Product Number 60800-3I
Product Name Rotary Type Dimmer (Van Gogh)
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Rotary Dimmer
Lamp Type Incandescent Lamps
Lamp Power 800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Decorator AC Switch - CA-3PS-LA - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Voltage 115/120V; 277 VAC 60 Hz
View Details
Slide Type Dimmer (Renoir) - 81000 - Leviton Manufacturing
Specs
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Incandescent Lamps
View Details