Leviton Manufacturing Slide Type Dimmer (Renoir) 81000

Description
1000W, 120 Volt AC 60Hz, Single-Pole, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Narrow Fin, - Brown Switch Type: Single-Pole Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Incandescent Load Rating: 1000W Voltage: 120 Volt AC 60Hz Fins: Narrow Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Brown Standards and Certifications: UL/CSA Warranty: 5-Year Limited
Description
1000W, 120 Volt AC 60Hz, Single-Pole, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Narrow Fin, - Brown Switch Type: Single-Pole Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Incandescent Load Rating: 1000W Voltage: 120 Volt AC 60Hz Fins: Narrow Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Brown Standards and Certifications: UL/CSA Warranty: 5-Year Limited

Suppliers

Company
Product
Description
Supplier Links
Slide Type Dimmer (Renoir) - 81000 - Leviton Manufacturing
Melville, NY, USA
Slide Type Dimmer (Renoir)
81000
Slide Type Dimmer (Renoir) 81000
1000W, 120 Volt AC 60Hz, Single-Pole, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Narrow Fin, - Brown Switch Type: Single-Pole Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Incandescent Load Rating: 1000W Voltage: 120 Volt AC 60Hz Fins: Narrow Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Brown Standards and Certifications: UL/CSA Warranty: 5-Year Limited

1000W, 120 Volt AC 60Hz, Single-Pole, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Narrow Fin, - Brown

Switch Type:Single-Pole
Style Name:Renoir
Type:Electro-Mechanical
Preset:Preset
Load Type:Incandescent
Load Rating:1000W
Voltage:120 Volt AC 60Hz
Fins:Narrow
Action:ON/OFF Rocker
Protection:Radio/TV Filter
Wallplate:Included
Color:Brown
Standards and Certifications:UL/CSA
Warranty:5-Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Lighting Controls
Product Number 81000
Product Name Slide Type Dimmer (Renoir)
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Incandescent Lamps
Lamp Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2651542 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switch - DVELV-303P-BR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Power 300 watts
View Details
NRD 8000 Dimmer - N8000-E0 - Leviton Manufacturing
Leviton Manufacturing
Specs
Application Interior; Commercial
Controller Type Dimmer Rack
Lamp Power 1200 watts
View Details