Les Ateliers Beau-Roc Inc. light weight drop side body Ultra One Ton

Description
Ultra One Ton Premier light weight drop side body Features One piece sides and tailgate with posts. Weather resistant extra high strength steel. Full 180 degree drop sides with stainless steel greaseable hinge pins and greaseable latch pins. Drop side mounted to edge of body, closes without preparatory cleanup. Quick release sides and tailgate. Double acting tailgate that lines up with floor when lying flat. Tapered front in two pieces for ease of storage and shipping. Standard 53†or 62†front heights. Integral window slots in upper front. Cab shield, 12" standard. Long life cycle design for low operating costs. The Ultra one ton body has a one year warranty. Standard Equipment Front mount telescopic hoist, subframe and mounting kit pre-installed. Two stage (high speed, high pressure) power pack. Wiring harness with 9 ends. Options Straight (non-tapered) upper front. One or two fixed sides available. Sides and tailgate available without posts. "Body only" available (no subframe, mounting kit or hoist). Double-acting cylinder. Underbody hoist.
Description
Ultra One Ton Premier light weight drop side body Features One piece sides and tailgate with posts. Weather resistant extra high strength steel. Full 180 degree drop sides with stainless steel greaseable hinge pins and greaseable latch pins. Drop side mounted to edge of body, closes without preparatory cleanup. Quick release sides and tailgate. Double acting tailgate that lines up with floor when lying flat. Tapered front in two pieces for ease of storage and shipping. Standard 53†or 62†front heights. Integral window slots in upper front. Cab shield, 12" standard. Long life cycle design for low operating costs. The Ultra one ton body has a one year warranty. Standard Equipment Front mount telescopic hoist, subframe and mounting kit pre-installed. Two stage (high speed, high pressure) power pack. Wiring harness with 9 ends. Options Straight (non-tapered) upper front. One or two fixed sides available. Sides and tailgate available without posts. "Body only" available (no subframe, mounting kit or hoist). Double-acting cylinder. Underbody hoist.

Suppliers

Company
Product
Description
Supplier Links
light weight drop side body - Ultra One Ton - Les Ateliers Beau-Roc Inc.
Vars, Ontario, Canada
light weight drop side body
Ultra One Ton
light weight drop side body Ultra One Ton
Ultra One Ton Premier light weight drop side body Features One piece sides and tailgate with posts. Weather resistant extra high strength steel. Full 180 degree drop sides with stainless steel greaseable hinge pins and greaseable latch pins. Drop side mounted to edge of body, closes without preparatory cleanup. Quick release sides and tailgate. Double acting tailgate that lines up with floor when lying flat. Tapered front in two pieces for ease of storage and shipping. Standard 53†or 62†front heights. Integral window slots in upper front. Cab shield, 12" standard. Long life cycle design for low operating costs. The Ultra one ton body has a one year warranty. Standard Equipment Front mount telescopic hoist, subframe and mounting kit pre-installed. Two stage (high speed, high pressure) power pack. Wiring harness with 9 ends. Options Straight (non-tapered) upper front. One or two fixed sides available. Sides and tailgate available without posts. "Body only" available (no subframe, mounting kit or hoist). Double-acting cylinder. Underbody hoist.

Ultra One Ton

Premier light weight
drop side body

Features

  • One piece sides and tailgate with posts.
  • Weather resistant extra high strength steel.
  • Full 180 degree drop sides with stainless steel greaseable hinge pins and greaseable latch pins.
  • Drop side mounted to edge of body, closes without preparatory cleanup.
  • Quick release sides and tailgate.
  • Double acting tailgate that lines up with floor when lying flat.
  • Tapered front in two pieces for ease of storage and shipping.
  • Standard 53†or 62†front heights.
  • Integral window slots in upper front.
  • Cab shield, 12" standard.
  • Long life cycle design for low operating costs.
  • The Ultra one ton body has a one year warranty.

Standard Equipment

  • Front mount telescopic hoist, subframe and mounting kit pre-installed.
  • Two stage (high speed, high pressure) power pack.
  • Wiring harness with 9 ends.

Options

  • Straight (non-tapered) upper front.
  • One or two fixed sides available.
  • Sides and tailgate available without posts.
  • "Body only" available (no subframe, mounting kit or hoist).
  • Double-acting cylinder.
  • Underbody hoist.
Supplier's Site

Technical Specifications

  Les Ateliers Beau-Roc Inc.
Product Category Truck Bodies
Product Number Ultra One Ton
Product Name light weight drop side body
Unlock Full Specs
to access all available technical data

Similar Products