Les Ateliers Beau-Roc Inc.No compromise rough duty dump bodyDH
Description
Features
The DH body brings durability to a new level for a standard dump body.
Standard use will give exceptionally long life cycle and increased trade-in value.
The DH is the ideal body for the end user who focuses on heavy duty work.
The two folds in the diamond shape add rigidity without compromising the ability of the side to react as one large plate.
The folded side profile resists warping, prolonging the aesthetic appeal of the body.
The multi-faceted side plate is easy to maintain, and provides an excellent location for signs or decals.
Heavy duty tailgate hinges.
Trapezoidal floor design facilitates load breakaway when dumping.
Cab shield included, various lengths available.
The Beau-Roc Diamond series has a two year warranty.
Options
Material upgrades available, i.e. optional 3/8†or 1/2" BHN 400 floor, 190,000 psi for quarry work.
Side opening tailgate, air or hydraulic high lift gates, automatic opening gate, tapered sides, asphalt tail, 10" sills, tarp rails, coal doors, and many more.
Flat and doghouse style fronts.
Pre-installed cradle and cylinder.
Pin-to-pin cylinder available.
Underbody hoist.
Les Ateliers Beau-Roc Inc.
Done
Description
Features
The DH body brings durability to a new level for a standard dump body.
Standard use will give exceptionally long life cycle and increased trade-in value.
The DH is the ideal body for the end user who focuses on heavy duty work.
The two folds in the diamond shape add rigidity without compromising the ability of the side to react as one large plate.
The folded side profile resists warping, prolonging the aesthetic appeal of the body.
The multi-faceted side plate is easy to maintain, and provides an excellent location for signs or decals.
Heavy duty tailgate hinges.
Trapezoidal floor design facilitates load breakaway when dumping.
Cab shield included, various lengths available.
The Beau-Roc Diamond series has a two year warranty.
Options
Material upgrades available, i.e. optional 3/8†or 1/2" BHN 400 floor, 190,000 psi for quarry work.
Side opening tailgate, air or hydraulic high lift gates, automatic opening gate, tapered sides, asphalt tail, 10" sills, tarp rails, coal doors, and many more.
Flat and doghouse style fronts.
Pre-installed cradle and cylinder.
Pin-to-pin cylinder available.
Underbody hoist.
Features
The DH body brings durability to a new level for a standard dump body.
Standard use will give exceptionally long life cycle and increased trade-in value.
The DH is the ideal body for the end user who focuses on heavy duty work.
The two folds in the diamond shape add rigidity without compromising the ability of the side to react as one large plate.
The folded side profile resists warping, prolonging the aesthetic appeal of the body.
The multi-faceted side plate is easy to maintain, and provides an excellent location for signs or decals.
Heavy duty tailgate hinges.
Trapezoidal floor design facilitates load breakaway when dumping.
Cab shield included, various lengths available.
The Beau-Roc Diamond series has a two year warranty.
Options
Material upgrades available, i.e. optional 3/8†or 1/2" BHN 400 floor, 190,000 psi for quarry work.
Side opening tailgate, air or hydraulic high lift gates, automatic opening gate, tapered sides, asphalt tail, 10" sills, tarp rails, coal doors, and many more.
Flat and doghouse style fronts.
Pre-installed cradle and cylinder.
Pin-to-pin cylinder available.
Underbody hoist.
Features
The DH body brings durability to a new level for a standard dump body.
Standard use will give exceptionally long life cycle and increased trade-in value.
The DH is the ideal body for the end user who focuses on heavy duty work.
The two folds in the diamond shape add rigidity without compromising the ability of the side to react as one large plate.
The folded side profile resists warping, prolonging the aesthetic appeal of the body.
The multi-faceted side plate is easy to maintain, and provides an excellent location for signs or decals.
Heavy duty tailgate hinges.
Trapezoidal floor design facilitates load breakaway when dumping.
Cab shield included, various lengths available.
The Beau-Roc Diamond series has a two year warranty.
Options
Material upgrades available, i.e. optional 3/8†or 1/2" BHN 400 floor, 190,000 psi for quarry work.
Side opening tailgate, air or hydraulic high lift gates, automatic opening gate, tapered sides, asphalt tail, 10" sills, tarp rails, coal doors, and many more.