A four-processor blade server designed for the proven Flex System architecture. It makes orchestrating infrastructure easy, while providing superior efficiency, performance, and density.
| Lenovo | |
|---|---|
| Product Category | Network Servers |
| Product Name | ThinkSystem SN850 Blade Server |
| Form Factor | Blade Server |
| Operating System | Microsoft Windows; Linux |
| Blade Density | 4 |
| Processor Type | Intel Pentium III Xeon |
| Processor Speed | 2666 MHz |