Lenovo ThinkVision T2224z 21.5-inch WVA LED Backlit LCD Monitor 60F5MAR6US

Description
The 21.5" Lenovo® ThinkVision® T2224z monitor is built for collaboration and conferencing with an integrated webcam, microphone and speakers. But there's no sacrificing display performance with bright, rich colour and In-Plane Switching panel to ensure maximized viewing angles. This best-in-class VoIP solution features a full range of connectivity options and full function stand to suit any environment. DISPLAY:21.5-inch FHD 1920 x 1080 resolutionIn-Plane Switching Panel178 / 178 viewing angleLED Backlight panel250 nits brightness 1000:1 contrast ratio, 3M:1 dynamic contrast ratio7ms response time72% color gamut and 16.7M colorsAnti-glare screenCONNECTIVITY:1 x VGA1 x HDMI1.41 x DP1.2 2 x USB3.0 downstream, 1 x USB3.0 upstream MECHANICAL:Full function LTPS Stand Support ThinkCentre Tiny Clamp BracketCable managementMULTIMEDIA :2 x 3w speaker + headsetWebcam + MIC1 x Audio out
Description
The 21.5" Lenovo® ThinkVision® T2224z monitor is built for collaboration and conferencing with an integrated webcam, microphone and speakers. But there's no sacrificing display performance with bright, rich colour and In-Plane Switching panel to ensure maximized viewing angles. This best-in-class VoIP solution features a full range of connectivity options and full function stand to suit any environment. DISPLAY:21.5-inch FHD 1920 x 1080 resolutionIn-Plane Switching Panel178 / 178 viewing angleLED Backlight panel250 nits brightness 1000:1 contrast ratio, 3M:1 dynamic contrast ratio7ms response time72% color gamut and 16.7M colorsAnti-glare screenCONNECTIVITY:1 x VGA1 x HDMI1.41 x DP1.2 2 x USB3.0 downstream, 1 x USB3.0 upstream MECHANICAL:Full function LTPS Stand Support ThinkCentre Tiny Clamp BracketCable managementMULTIMEDIA :2 x 3w speaker + headsetWebcam + MIC1 x Audio out

Suppliers

Company
Product
Description
Supplier Links
ThinkVision T2224z 21.5-inch WVA LED Backlit LCD Monitor - 60F5MAR6US - Lenovo
Morrisville, NC, USA
ThinkVision T2224z 21.5-inch WVA LED Backlit LCD Monitor
60F5MAR6US
ThinkVision T2224z 21.5-inch WVA LED Backlit LCD Monitor 60F5MAR6US
The 21.5" Lenovo® ThinkVision® T2224z monitor is built for collaboration and conferencing with an integrated webcam, microphone and speakers. But there's no sacrificing display performance with bright, rich colour and In-Plane Switching panel to ensure maximized viewing angles. This best-in-class VoIP solution features a full range of connectivity options and full function stand to suit any environment. DISPLAY:21.5-inch FHD 1920 x 1080 resolutionIn-Plane Switching Panel178 / 178 viewing angleLED Backlight panel250 nits brightness 1000:1 contrast ratio, 3M:1 dynamic contrast ratio7ms response time72% color gamut and 16.7M colorsAnti-glare screenCONNECTIVITY:1 x VGA1 x HDMI1.41 x DP1.2 2 x USB3.0 downstream, 1 x USB3.0 upstream MECHANICAL:Full function LTPS Stand Support ThinkCentre Tiny Clamp BracketCable managementMULTIMEDIA :2 x 3w speaker + headsetWebcam + MIC1 x Audio out

The 21.5" Lenovo® ThinkVision® T2224z monitor is built for collaboration and conferencing with an integrated webcam, microphone and speakers. But there's no sacrificing display performance with bright, rich colour and In-Plane Switching panel to ensure maximized viewing angles. This best-in-class VoIP solution features a full range of connectivity options and full function stand to suit any environment. DISPLAY:21.5-inch FHD 1920 x 1080 resolutionIn-Plane Switching Panel178 / 178 viewing angleLED Backlight panel250 nits brightness 1000:1 contrast ratio, 3M:1 dynamic contrast ratio7ms response time72% color gamut and 16.7M colorsAnti-glare screenCONNECTIVITY:1 x VGA1 x HDMI1.41 x DP1.2 2 x USB3.0 downstream, 1 x USB3.0 upstream MECHANICAL:Full function LTPS Stand Support ThinkCentre Tiny Clamp BracketCable managementMULTIMEDIA:2 x 3w speaker + headsetWebcam + MIC1 x Audio out

Supplier's Site

Technical Specifications

  Lenovo
Product Category Video Displays
Product Number 60F5MAR6US
Product Name ThinkVision T2224z 21.5-inch WVA LED Backlit LCD Monitor
Monitor Type LCD Display
Color Color
Input Types HDMI; VGA; DP
Screen Resolution 1920 x 1080 (1080p)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 351810 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Ethernet, USB
View Details
ThinkCentre Tiny-in-One 23.8
Specs
Monitor Type LCD Display
Color Color
Input Types DP, 3in1
View Details
8
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details