Leister USA Plastic Welding Hand Extruders FUSION 3

Description
Slim and long design (ideal for landfill site use) with a maximum output rate of 3.5 kg/h Robust design (suitable for construction site use) Stepless adjustment of preheating temperature and output quantity Output regulation during welding possible Motor starting protection protects the device against cold-starts 360° rotatable welding shoe, handle can be mounted in two positions (L or R) Twist-free rod feed
Description
Slim and long design (ideal for landfill site use) with a maximum output rate of 3.5 kg/h Robust design (suitable for construction site use) Stepless adjustment of preheating temperature and output quantity Output regulation during welding possible Motor starting protection protects the device against cold-starts 360° rotatable welding shoe, handle can be mounted in two positions (L or R) Twist-free rod feed

Suppliers

Company
Product
Description
Supplier Links
Plastic Welding Hand Extruders - FUSION 3 - Leister USA
Itsaca, IL, United States
Plastic Welding Hand Extruders
FUSION 3
Plastic Welding Hand Extruders FUSION 3
Slim and long design (ideal for landfill site use) with a maximum output rate of 3.5 kg/h Robust design (suitable for construction site use) Stepless adjustment of preheating temperature and output quantity Output regulation during welding possible Motor starting protection protects the device against cold-starts 360° rotatable welding shoe, handle can be mounted in two positions (L or R) Twist-free rod feed
  • Slim and long design (ideal for landfill site use) with a maximum output rate of 3.5 kg/h
  • Robust design (suitable for construction site use)
  • Stepless adjustment of preheating temperature and output quantity
  • Output regulation during welding possible
  • Motor starting protection protects the device against cold-starts
  • 360° rotatable welding shoe, handle can be mounted in two positions (L or R)
  • Twist-free rod feed
Supplier's Site

Technical Specifications

  Leister USA
Product Category Welding, Brazing, and Soldering Equipment
Product Number FUSION 3
Product Name Plastic Welding Hand Extruders
Equipment Type Gun / Iron
Process Capability Plastic Welding Process; Welding
Material Capability Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 631077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Plastic Welding Hand Tools - TRIAC S Hot Air Tool (100 V) - Leister USA
Specs
Equipment Type Gun / Iron
Process Capability Plastic Welding Process; Welding
Material Capability Plastic
View Details
Plastic Sheet Butt Welding Machine - POLYFUSION 4-50 - Ritmo America, LLC
Specs
Equipment Type Complete System
Process Capability Plastic Welding Process; Welding
Features Integral or optional automation unit such as a robot or CNC table; CNC Automatic
View Details