Lee HI-BAR Safety Screens are machined from solid stainless steel bar stock. Individually drilled and deburred by proprietary manufacturing processes, these safety screens feature an extremely robust, one-piece design without joints or seams. Machined entirely from 15-5PH stainless steel, this combination of features results in a high strength screen that can withstand burst and collapse pressures up to 7,500 psid. Lee HI-BAR safety screens are available in a wide range of standard hole sizes from 75 to 500 micron. Lee HI-BAR Safety Screens are offered in a wide variety of specially designed Ring Locked Adapters including dynamic beam seal and flareless tube ends. The combination of the HI-BAR Screen in a Ring Locked Adapter helps to optimize space and weight. All HI-BAR Safety Screen Adapters are 100% proof pressure tested before shipment to ensure reliable performance.
Features
Lee Co. (The) | |
---|---|
Product Category | Screens |
Product Name | HI-BAR® Safety Screen in an AS4375-04 4K Flareless Tube Ring Locked Adapter |
Applications | Industrial Safety |