Lee Co. (The) Etched Safety Screen Filter, 250 Insert Retained

Description
This etched last chance filter features a seamless, one-piece screen element formed with pleats to greatly increase contamination carrying capacity. This filter combines a Lee locking end with the robust screen element to allow for simple installation directly into a fluid passageway. It is offered with several standard hole size options ranging from 75 to 500 microns. Features Mounting Configuration: Insert Retained Lohm Rate: 75 Lohms Micron Rating: 75 to 500 microns Part Diameter: 0.250 inches Screenable Passageway Diameter: 0.19 inches
Request a Quote Datasheet
Description
This etched last chance filter features a seamless, one-piece screen element formed with pleats to greatly increase contamination carrying capacity. This filter combines a Lee locking end with the robust screen element to allow for simple installation directly into a fluid passageway. It is offered with several standard hole size options ranging from 75 to 500 microns. Features Mounting Configuration: Insert Retained Lohm Rate: 75 Lohms Micron Rating: 75 to 500 microns Part Diameter: 0.250 inches Screenable Passageway Diameter: 0.19 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Etched Safety Screen Filter, 250 Insert Retained -  - Lee Co. (The)
Westbrook, CT, USA
Etched Safety Screen Filter, 250 Insert Retained
Etched Safety Screen Filter, 250 Insert Retained
This etched last chance filter features a seamless, one-piece screen element formed with pleats to greatly increase contamination carrying capacity. This filter combines a Lee locking end with the robust screen element to allow for simple installation directly into a fluid passageway. It is offered with several standard hole size options ranging from 75 to 500 microns. Features Mounting Configuration: Insert Retained Lohm Rate: 75 Lohms Micron Rating: 75 to 500 microns Part Diameter: 0.250 inches Screenable Passageway Diameter: 0.19 inches

This etched last chance filter features a seamless, one-piece screen element formed with pleats to greatly increase contamination carrying capacity. This filter combines a Lee locking end with the robust screen element to allow for simple installation directly into a fluid passageway. It is offered with several standard hole size options ranging from 75 to 500 microns.

Features

  • Mounting Configuration: Insert Retained
  • Lohm Rate: 75 Lohms
  • Micron Rating: 75 to 500 microns
  • Part Diameter: 0.250 inches
  • Screenable Passageway Diameter: 0.19 inches
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Screens
Product Name Etched Safety Screen Filter, 250 Insert Retained
Opening Size 0.1900 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Etched Safety Screen Filter, 281 Insert Retained -  - Lee Co. (The)
Specs
Opening Size 0.2550 inch (6.48 mm)
View Details
HI-BAR® Safety Screen Filter, MJ14 Boss Mount, 15-5PH -  - Lee Co. (The)
Specs
Opening Size 0.4882 inch (12.4 mm)
View Details
Etched Safety Screen Filter, 562 Boss Mount, 304L -  - Lee Co. (The)
Specs
Opening Size 0.3900 inch (9.91 mm)
View Details
170 Spring Retained Etched Safety Screen Filter -  - Lee Co. (The)
Specs
Opening Size 0.0700 inch (1.78 mm)
View Details