Lee Co. (The) 343 MP35N Lee Plug®

Description
This member of our classic Lee Plug® family is made from MP35N, a NACE-compliant nickel-cobalt alloy that provides excellent corrosion resistance for harsh-duty applications found in the oil and gas industry. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.343 inches. Features Plug Diameter: 0.343 inches Max. Sealable Passageway Diameter: 0.312 inches Proof Pressure: 30,000 psi Plug Material: MP35N Housing Material: Inconel, MP35N, or Stainless Steel
Request a Quote
Description
This member of our classic Lee Plug® family is made from MP35N, a NACE-compliant nickel-cobalt alloy that provides excellent corrosion resistance for harsh-duty applications found in the oil and gas industry. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.343 inches. Features Plug Diameter: 0.343 inches Max. Sealable Passageway Diameter: 0.312 inches Proof Pressure: 30,000 psi Plug Material: MP35N Housing Material: Inconel, MP35N, or Stainless Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
343 MP35N Lee Plug® -  - Lee Co. (The)
Westbrook, CT, USA
343 MP35N Lee Plug®
343 MP35N Lee Plug®
This member of our classic Lee Plug® family is made from MP35N, a NACE-compliant nickel-cobalt alloy that provides excellent corrosion resistance for harsh-duty applications found in the oil and gas industry. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.343 inches. Features Plug Diameter: 0.343 inches Max. Sealable Passageway Diameter: 0.312 inches Proof Pressure: 30,000 psi Plug Material: MP35N Housing Material: Inconel, MP35N, or Stainless Steel

This member of our classic Lee Plug® family is made from MP35N, a NACE-compliant nickel-cobalt alloy that provides excellent corrosion resistance for harsh-duty applications found in the oil and gas industry. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.343 inches.

Features

  • Plug Diameter: 0.343 inches
  • Max. Sealable Passageway Diameter: 0.312 inches
  • Proof Pressure: 30,000 psi
  • Plug Material: MP35N
  • Housing Material: Inconel, MP35N, or Stainless Steel
Supplier's Site

Technical Specifications

  Lee Co. (The)
Product Category Plugs, Stoppers, and Inserts
Product Name 343 MP35N Lee Plug®
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

125 Aluminum Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/8" NPT; 0.125 inches
View Details
093 15-5PH High Strength Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material 15-5PH
NPT Thread 0.093 inches
View Details
18 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 18.08 mm
View Details
218 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.218 inches
View Details