Lee Co. (The) 312 15-5PH High Strength Lee Plug®

Description
This member of our classic Lee Plug family is designed to seal passageways in high strength, high hardness materials such as titanium and inconel. Its construction from high strength material and unique geometry, coupled with the proven reliability of our Lee Plug expansion principal are what gives this plug a proof pressure rating of 32,000 psi (221 MPa). Sizes range from 0.093 to 0.343 inches. Features Plug Diameter: 0.312 inches Max. Sealable Passageway Diameter: 0.281 inches Proof Pressure: 32,000 psi Plug Material: 15-5PH Housing Material: Inconel, Stainless Steel, or Titanium
Request a Quote Datasheet
Description
This member of our classic Lee Plug family is designed to seal passageways in high strength, high hardness materials such as titanium and inconel. Its construction from high strength material and unique geometry, coupled with the proven reliability of our Lee Plug expansion principal are what gives this plug a proof pressure rating of 32,000 psi (221 MPa). Sizes range from 0.093 to 0.343 inches. Features Plug Diameter: 0.312 inches Max. Sealable Passageway Diameter: 0.281 inches Proof Pressure: 32,000 psi Plug Material: 15-5PH Housing Material: Inconel, Stainless Steel, or Titanium
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
312 15-5PH High Strength Lee Plug® -  - Lee Co. (The)
Westbrook, CT, USA
312 15-5PH High Strength Lee Plug®
312 15-5PH High Strength Lee Plug®
This member of our classic Lee Plug family is designed to seal passageways in high strength, high hardness materials such as titanium and inconel. Its construction from high strength material and unique geometry, coupled with the proven reliability of our Lee Plug expansion principal are what gives this plug a proof pressure rating of 32,000 psi (221 MPa). Sizes range from 0.093 to 0.343 inches. Features Plug Diameter: 0.312 inches Max. Sealable Passageway Diameter: 0.281 inches Proof Pressure: 32,000 psi Plug Material: 15-5PH Housing Material: Inconel, Stainless Steel, or Titanium

This member of our classic Lee Plug family is designed to seal passageways in high strength, high hardness materials such as titanium and inconel. Its construction from high strength material and unique geometry, coupled with the proven reliability of our Lee Plug expansion principal are what gives this plug a proof pressure rating of 32,000 psi (221 MPa). Sizes range from 0.093 to 0.343 inches.

Features

  • Plug Diameter: 0.312 inches
  • Max. Sealable Passageway Diameter: 0.281 inches
  • Proof Pressure: 32,000 psi
  • Plug Material: 15-5PH
  • Housing Material: Inconel, Stainless Steel, or Titanium
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Plugs, Stoppers, and Inserts
Product Name 312 15-5PH High Strength Lee Plug®
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

531 Aluminum Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.531 inches
View Details
8,00 Stainless Steel Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 8.00 mm
View Details
4 mm DL Series Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Steel - Stainless; Stainless Steel
NPT Thread 3.95 mm
View Details
625 MP35N A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 0.625 inches
View Details