Lee Co. (The) 190 MP35N A.F.O.® Plug

Description
This thread-retained plug is designed to apply axial force only on the installation hole, making it ideal for sealing holes with thin walls. Constructed entirely of MP35N nickel-cobalt alloy, this A.F.O. plug is NACE-compliant and provides excellent corrosion resistance for harsh-duty applications found in the oil and gas industry. This plug uses a metal-to-metal seal for high pressure applications. It is both removable and reusable, providing easy access to sealed passageways . Sizes range from 0.19 to 0.75 inches. Features Plug Diameter: 0.190 inches Max. Sealable Passageway Diameter: 0.098 inches Proof Pressure: 56,000 psi Plug Material: MP35N Housing Material: Inconel, Monel, MP35N, or Titanium
Request a Quote Datasheet
Description
This thread-retained plug is designed to apply axial force only on the installation hole, making it ideal for sealing holes with thin walls. Constructed entirely of MP35N nickel-cobalt alloy, this A.F.O. plug is NACE-compliant and provides excellent corrosion resistance for harsh-duty applications found in the oil and gas industry. This plug uses a metal-to-metal seal for high pressure applications. It is both removable and reusable, providing easy access to sealed passageways . Sizes range from 0.19 to 0.75 inches. Features Plug Diameter: 0.190 inches Max. Sealable Passageway Diameter: 0.098 inches Proof Pressure: 56,000 psi Plug Material: MP35N Housing Material: Inconel, Monel, MP35N, or Titanium
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
190 MP35N A.F.O.® Plug -  - Lee Co. (The)
Westbrook, CT, USA
190 MP35N A.F.O.® Plug
190 MP35N A.F.O.® Plug
This thread-retained plug is designed to apply axial force only on the installation hole, making it ideal for sealing holes with thin walls. Constructed entirely of MP35N nickel-cobalt alloy, this A.F.O. plug is NACE-compliant and provides excellent corrosion resistance for harsh-duty applications found in the oil and gas industry. This plug uses a metal-to-metal seal for high pressure applications. It is both removable and reusable, providing easy access to sealed passageways . Sizes range from 0.19 to 0.75 inches. Features Plug Diameter: 0.190 inches Max. Sealable Passageway Diameter: 0.098 inches Proof Pressure: 56,000 psi Plug Material: MP35N Housing Material: Inconel, Monel, MP35N, or Titanium

This thread-retained plug is designed to apply axial force only on the installation hole, making it ideal for sealing holes with thin walls. Constructed entirely of MP35N nickel-cobalt alloy, this A.F.O. plug is NACE-compliant and provides excellent corrosion resistance for harsh-duty applications found in the oil and gas industry. This plug uses a metal-to-metal seal for high pressure applications. It is both removable and reusable, providing easy access to sealed passageways . Sizes range from 0.19 to 0.75 inches.

Features

  • Plug Diameter: 0.190 inches
  • Max. Sealable Passageway Diameter: 0.098 inches
  • Proof Pressure: 56,000 psi
  • Plug Material: MP35N
  • Housing Material: Inconel, Monel, MP35N, or Titanium
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Plugs, Stoppers, and Inserts
Product Name 190 MP35N A.F.O.® Plug
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

281 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.281 inches
View Details
156 15-5PH High Strength Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material 15-5PH
NPT Thread 0.156 inches
View Details
531 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.531 inches
View Details
16 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 16.08 mm
View Details