Lee Co. (The) 187 Monel Lee Plug®

Description
This member of our classic Lee Plug family is made from Monel, a nickel alloy that provides exceptional corrosion resistance in a variety of applications. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.656 inches. Features Plug Diameter: 0.187 inches Max. Sealable Passageway Diameter: 0.156 inches Proof Pressure: 28,000 psi Plug Material: Monel Housing Material: Monel
Request a Quote Datasheet
Description
This member of our classic Lee Plug family is made from Monel, a nickel alloy that provides exceptional corrosion resistance in a variety of applications. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.656 inches. Features Plug Diameter: 0.187 inches Max. Sealable Passageway Diameter: 0.156 inches Proof Pressure: 28,000 psi Plug Material: Monel Housing Material: Monel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
187 Monel Lee Plug® -  - Lee Co. (The)
Westbrook, CT, USA
187 Monel Lee Plug®
187 Monel Lee Plug®
This member of our classic Lee Plug family is made from Monel, a nickel alloy that provides exceptional corrosion resistance in a variety of applications. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.656 inches. Features Plug Diameter: 0.187 inches Max. Sealable Passageway Diameter: 0.156 inches Proof Pressure: 28,000 psi Plug Material: Monel Housing Material: Monel

This member of our classic Lee Plug family is made from Monel, a nickel alloy that provides exceptional corrosion resistance in a variety of applications. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.656 inches.

Features

  • Plug Diameter: 0.187 inches
  • Max. Sealable Passageway Diameter: 0.156 inches
  • Proof Pressure: 28,000 psi
  • Plug Material: Monel
  • Housing Material: Monel
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Plugs, Stoppers, and Inserts
Product Name 187 Monel Lee Plug®
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

218 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.218 inches
View Details
750 Stainless Steel Dual Sealing A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 3/4" NPT; 0.750 inches
View Details
500 MP35N A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 1/2" NPT; 0.500 inches
View Details
2,50 Stainless Steel Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 2.50 mm
View Details