Lee Co. (The) 187 High Pressure Flow Control

Description
This high pressure, miniature flow control valve is 0.187 inches in diameter and 0.91 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 1000 to 20,000 Lohms. Features Type: Flow Control Diameter: 0.187 inches Metered Flow Range: 1000 - 20,000 Lohms Maximum Working Pressure: 5000 psi
Request a Quote Datasheet
Description
This high pressure, miniature flow control valve is 0.187 inches in diameter and 0.91 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 1000 to 20,000 Lohms. Features Type: Flow Control Diameter: 0.187 inches Metered Flow Range: 1000 - 20,000 Lohms Maximum Working Pressure: 5000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
187 High Pressure Flow Control -  - Lee Co. (The)
Westbrook, CT, USA
187 High Pressure Flow Control
187 High Pressure Flow Control
This high pressure, miniature flow control valve is 0.187 inches in diameter and 0.91 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 1000 to 20,000 Lohms. Features Type: Flow Control Diameter: 0.187 inches Metered Flow Range: 1000 - 20,000 Lohms Maximum Working Pressure: 5000 psi

This high pressure, miniature flow control valve is 0.187 inches in diameter and 0.91 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 1000 to 20,000 Lohms.

Features

  • Type: Flow Control
  • Diameter: 0.187 inches
  • Metered Flow Range: 1000 - 20,000 Lohms
  • Maximum Working Pressure: 5000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 187 High Pressure Flow Control
Valve Type Control Valve; Metering; Flow Control Valves
Unlock Full Specs
to access all available technical data

Similar Products

281 NACE Compliant High Pressure PRI® Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves
Valve Size 0.28 inch (7.14 mm)
View Details
Dual Metering Flow Control Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering; Dual Metering Flow Controls
Valve Size 0.19 to 0.28 inch (4.75 to 7.14 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
832 Series Side-Exit Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
375 Lo-Lohm Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details